Panasonic Film Capacitors ECQ-UAAF154SA

Description
CAP FILM 0.15UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.15UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF154SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF154SA
Film Capacitors ECQ-UAAF154SA
CAP FILM 0.15UF 20% 275VAC RAD

CAP FILM 0.15UF 20% 275VAC RAD

Supplier's Site Datasheet
Suppression Cap, 0.15Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.15Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7736
Suppression Cap, 0.15Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7736
SUPPRESSION CAP, 0.15UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.15UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF154SA 78AC7736
Product Name Film Capacitors Suppression Cap, 0.15Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details