Panasonic Film Capacitors ECQ-UAAF125KA

Description
CAP FILM 1.2UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 1.2UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF125KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF125KA
Film Capacitors ECQ-UAAF125KA
CAP FILM 1.2UF 10% 275VAC RADIAL

CAP FILM 1.2UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF125KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF125KA
Capacitors - Film Capacitors ECQ-UAAF125KA
CAP FILM 1.2UF 10% 275VAC RADIAL

CAP FILM 1.2UF 10% 275VAC RADIAL

Supplier's Site
Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4393 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4393
Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4393
SUPPRESSION CAP, 1.2UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 1.2UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF125KA ECQ-UAAF125KA 84AH4393
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 1.2Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers