Panasonic Capacitors - Film Capacitors ECQ-UAAF124MA

Description
CAP FILM 0.12UF 20% 275VAC RADIA
Datasheet
Description
CAP FILM 0.12UF 20% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF124MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF124MA
Capacitors - Film Capacitors ECQ-UAAF124MA
CAP FILM 0.12UF 20% 275VAC RADIA

CAP FILM 0.12UF 20% 275VAC RADIA

Supplier's Site
Film Capacitors - ECQ-UAAF124MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF124MA
Film Capacitors ECQ-UAAF124MA
CAP FILM 0.12UF 20% 275VAC RADIA

CAP FILM 0.12UF 20% 275VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4391 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4391
Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4391
SUPPRESSION CAP, 0.12UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.12UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF124MA ECQ-UAAF124MA 84AH4391
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.12Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details