Panasonic Film Capacitors ECQ-UAAF123MA

Description
CAP FILM 0.012UF 20% 275VAC RADI
Datasheet
Description
CAP FILM 0.012UF 20% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF123MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF123MA
Film Capacitors ECQ-UAAF123MA
CAP FILM 0.012UF 20% 275VAC RADI

CAP FILM 0.012UF 20% 275VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF123MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF123MA
Capacitors - Film Capacitors ECQ-UAAF123MA
CAP FILM 0.012UF 20% 275VAC RADI

CAP FILM 0.012UF 20% 275VAC RADI

Supplier's Site
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4387 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4387
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4387
SUPPRESSION CAP, 0.012UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.012UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF123MA ECQ-UAAF123MA 84AH4387
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers