Panasonic Capacitors - Film Capacitors ECQ-UAAF123M

Description
CAP FILM 0.012UF 20% 275VAC RADI
Datasheet
Description
CAP FILM 0.012UF 20% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF123M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF123M
Capacitors - Film Capacitors ECQ-UAAF123M
CAP FILM 0.012UF 20% 275VAC RADI

CAP FILM 0.012UF 20% 275VAC RADI

Supplier's Site
Film Capacitors - ECQ-UAAF123M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF123M
Film Capacitors ECQ-UAAF123M
CAP FILM 0.012UF 20% 275VAC RADI

CAP FILM 0.012UF 20% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4386 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4386
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4386
SUPPRESSION CAP, 0.012UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.012UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF123M ECQ-UAAF123M 84AH4386
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details