Panasonic Capacitors - Film Capacitors ECQ-UAAF123KA

Description
CAP FILM 0.012UF 10% 275VAC RADI
Datasheet
Description
CAP FILM 0.012UF 10% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF123KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF123KA
Capacitors - Film Capacitors ECQ-UAAF123KA
CAP FILM 0.012UF 10% 275VAC RADI

CAP FILM 0.012UF 10% 275VAC RADI

Supplier's Site
Film Capacitors - ECQ-UAAF123KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF123KA
Film Capacitors ECQ-UAAF123KA
CAP FILM 0.012UF 10% 275VAC RADI

CAP FILM 0.012UF 10% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4385
Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4385
SUPPRESSION CAP, 0.012UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.012UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF123KA ECQ-UAAF123KA 84AH4385
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.012Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details