SUPPRESSION CAP, 10UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes
CAP FILM 10.0UF 20% 275VAC RADIA
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 84AH4381 | ECQ-UAAF106MA |
| Product Name | Suppression Cap, 10Uf, X2, 275V, Rad; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |