Panasonic Capacitors - Film Capacitors ECQ-UAAF104S1

Description
CAP FILM 0.1UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.1UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF104S1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF104S1
Capacitors - Film Capacitors ECQ-UAAF104S1
CAP FILM 0.1UF 20% 275VAC RAD

CAP FILM 0.1UF 20% 275VAC RAD

Supplier's Site
Suppression Cap, 0.1Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7729
Suppression Cap, 0.1Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7729
SUPPRESSION CAP, 0.1UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF104S1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF104S1
Film Capacitors ECQ-UAAF104S1
CAP FILM 0.1UF 20% 275VAC RAD

CAP FILM 0.1UF 20% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF104S1 78AC7729 ECQ-UAAF104S1
Product Name Capacitors - Film Capacitors Suppression Cap, 0.1Uf, 275V, X2, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details