Panasonic Film Capacitor, 0.47Uf, 300 Vac, 20%; Dielectric Type Panasonic ECQ-U3A474MG.

Description
FILM CAPACITOR, 0.47UF, 300 VAC, 20%; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes
Description
FILM CAPACITOR, 0.47UF, 300 VAC, 20%; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.47Uf, 300 Vac, 20%; Dielectric Type Panasonic - 25AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.47Uf, 300 Vac, 20%; Dielectric Type Panasonic
25AC8816
Film Capacitor, 0.47Uf, 300 Vac, 20%; Dielectric Type Panasonic 25AC8816
FILM CAPACITOR, 0.47UF, 300 VAC, 20%; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

FILM CAPACITOR, 0.47UF, 300 VAC, 20%; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8816
Product Name Film Capacitor, 0.47Uf, 300 Vac, 20%; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers