Panasonic Capacitors - Film Capacitors ECQ-U3A105MG

Description
CAP FILM 1UF 20% 300VAC RADIAL
Datasheet
Description
CAP FILM 1UF 20% 300VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-U3A105MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U3A105MG
Capacitors - Film Capacitors ECQ-U3A105MG
CAP FILM 1UF 20% 300VAC RADIAL

CAP FILM 1UF 20% 300VAC RADIAL

Supplier's Site
Capacitor Polyester Film, 1Uf, 300V, Radial; Dielectric Type Panasonic - 53W8304 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1Uf, 300V, Radial; Dielectric Type Panasonic
53W8304
Capacitor Polyester Film, 1Uf, 300V, Radial; Dielectric Type Panasonic 53W8304
CAPACITOR POLYESTER FILM, 1UF, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1UF, 300V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-U3A105MG 53W8304
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 1Uf, 300V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers