The Capacitor Polyester Film, part number 01M7589, features a capacitance of 0.47 µF and a voltage rating of 250/275V, making it suitable for various electronic applications. It has a capacitance tolerance of ±20% and is classified as a suppression class X2 capacitor, which is designed for use in AC applications. The capacitor is housed in a radial box package with two pins, facilitating easy integration into circuit designs. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is also flame-retardant and constructed with a non-combustible resin, enhancing its safety profile. This capacitor is recommended for use in interference suppression applications, making it a viable choice for engineers looking to mitigate electromagnetic interference in their designs.
X2 Film Cap 0.47uF 250VAC PET Radial 22.5mm 85C Product overview: ECQ-U2A474ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-U2A474ML can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 20% 275VAC RAD
CAP FILM 0.47UF 20% 275VAC RAD
CAPACITOR POLYESTER FILM, 0.47UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-U2A474ML | ECQ-U2A474ML | 590-ECQ-U2A474ML | 01M7589 |
| Product Name | 0.47uF Capacitor | Capacitors - Film Capacitors | CAP FILM 0.47UF 20% 275VAC RAD | Capacitor Polyester Film, 0.47Uf 250/275V, 20%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |