Panasonic Capacitor Polyester Film, 0.033Uf, 275V, Radial; Dielectric Type Panasonic ECQ-U2A333ML

Description
CAPACITOR POLYESTER FILM, 0.033UF, 275V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.033UF, 275V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.033Uf, 275V, Radial; Dielectric Type Panasonic - 53W8302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.033Uf, 275V, Radial; Dielectric Type Panasonic
53W8302
Capacitor Polyester Film, 0.033Uf, 275V, Radial; Dielectric Type Panasonic 53W8302
CAPACITOR POLYESTER FILM, 0.033UF, 275V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.033UF, 275V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A333ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A333ML
Capacitors - Film Capacitors ECQ-U2A333ML
CAP FILM 0.033UF 20% 275VAC RAD

CAP FILM 0.033UF 20% 275VAC RAD

Supplier's Site
Film Capacitors - ECQ-U2A333ML - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-U2A333ML
Film Capacitors ECQ-U2A333ML
CAP FILM 0.033UF 20% 275VAC RAD

CAP FILM 0.033UF 20% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 53W8302 ECQ-U2A333ML ECQ-U2A333ML
Product Name Capacitor Polyester Film, 0.033Uf, 275V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details