Panasonic Capacitor Polyester Film, 0.0033Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A332ML

Description
CAPACITOR POLYESTER FILM, 0.0033UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.0033UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.0033Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W2048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.0033Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W2048
Capacitor Polyester Film, 0.0033Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W2048
CAPACITOR POLYESTER FILM, 0.0033UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.0033UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VACRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A332ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A332ML
Capacitors - Film Capacitors ECQ-U2A332ML
CAP FILM 3300PF 20% 275VAC RAD

CAP FILM 3300PF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W2048 ECQ-U2A332ML
Product Name Capacitor Polyester Film, 0.0033Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details