Panasonic Capacitors - Film Capacitors ECQ-U2A154ML

Description
CAP FILM 0.15UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.15UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-U2A154ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-U2A154ML
Capacitors - Film Capacitors ECQ-U2A154ML
CAP FILM 0.15UF 20% 275VAC RAD

CAP FILM 0.15UF 20% 275VAC RAD

Supplier's Site
Capacitor Polyester Film, 0.15Uf 250/275V, 20%, Radial; Dielectric Type Panasonic - 01M7584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.15Uf 250/275V, 20%, Radial; Dielectric Type Panasonic
01M7584
Capacitor Polyester Film, 0.15Uf 250/275V, 20%, Radial; Dielectric Type Panasonic 01M7584
CAPACITOR POLYESTER FILM, 0.15UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.15UF 250/275V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-U2A154ML 01M7584
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.15Uf 250/275V, 20%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details