Panasonic Capacitor Polyester Film, 0.015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A153ML

Description
CAPACITOR POLYESTER FILM, 0.015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 49W1998 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
49W1998
Capacitor Polyester Film, 0.015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 49W1998
CAPACITOR POLYESTER FILM, 0.015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-U2A153ML - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-U2A153ML
Capacitors - Film Capacitors ECQ-U2A153ML
CAP FILM 0.015UF 20% 275VAC RAD

CAP FILM 0.015UF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W1998 ECQ-U2A153ML
Product Name Capacitor Polyester Film, 0.015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details