Panasonic Capacitor Polyester Film, 0.0015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic ECQ-U2A152ML.

Description
CAPACITOR POLYESTER FILM, 0.0015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VAC RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.0015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.0015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic - 27AC4427 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.0015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
27AC4427
Capacitor Polyester Film, 0.0015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic 27AC4427
CAPACITOR POLYESTER FILM, 0.0015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VAC RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.0015UF, 275VAC, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X2 / Y2; Voltage Rating X:275VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4427
Product Name Capacitor Polyester Film, 0.0015Uf, 275Vac, 20%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details