Panasonic Capacitors - Film Capacitors ECQ-E6684JF

Description
CAP FILM 0.68UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.68UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E6684JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6684JF
Capacitors - Film Capacitors ECQ-E6684JF
CAP FILM 0.68UF 5% 630VDC RADIAL

CAP FILM 0.68UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E6684JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6684JF
Film Capacitors ECQ-E6684JF
CAP FILM 0.68UF 5% 630VDC RADIAL

CAP FILM 0.68UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.68Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 55W9223 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 630V, 5%, Radial; Dielectric Type Panasonic
55W9223
Film Capacitor, 0.68Uf, 630V, 5%, Radial; Dielectric Type Panasonic 55W9223
FILM CAPACITOR, 0.68UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.68UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6684JF ECQ-E6684JF 55W9223
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.68Uf, 630V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details