Film Capacitor 0.56uF 630V PET Radial 10% 105C Product overview: ECQ-E6564KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6564KF can be used for catalog matching and distributor lookup.
FILM CAPACITOR, POLYESTER, 630V, 10% +TOL, 10% -TOL, 0.56UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES
CAP FILM 0.56UF 10% 630VDC RAD
CAP FILM 0.56UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E6564KF | 90AJ1101 | ECQ-E6564KF | ECQ-E6564KF |
| Product Name | 0.56uF 630V Capacitor | Film Capacitor, Polyester, 630V, 10% +Tol, 10% -Tol, 0.56Uf, Through Hole Mount Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 10 (+/- %) |