Panasonic Capacitors - Film Capacitors ECQ-E6392JF

Description
CAP FILM 3900PF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 3900PF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E6392JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E6392JF
Capacitors - Film Capacitors ECQ-E6392JF
CAP FILM 3900PF 5% 630VDC RADIAL

CAP FILM 3900PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E6392JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6392JF
Film Capacitors ECQ-E6392JF
CAP FILM 3900PF 5% 630VDC RADIAL

CAP FILM 3900PF 5% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.0039Uf, 630V, 5%, Radial; Dielectric Type Panasonic - 49W1854 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.0039Uf, 630V, 5%, Radial; Dielectric Type Panasonic
49W1854
Film Capacitor, 0.0039Uf, 630V, 5%, Radial; Dielectric Type Panasonic 49W1854
FILM CAPACITOR, 0.0039UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.0039UF, 630V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E6392JF ECQ-E6392JF 49W1854
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.0039Uf, 630V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details