Panasonic Capacitor Polyester Film, 0.27Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E6274KF

Description
CAPACITOR POLYESTER FILM, 0.27UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.27UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.27Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.27Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1833
Capacitor Polyester Film, 0.27Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1833
CAPACITOR POLYESTER FILM, 0.27UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.27UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E6274KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6274KF
Film Capacitors ECQ-E6274KF
CAP FILM 0.27UF 10% 630VDC RAD

CAP FILM 0.27UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E6274KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E6274KF
Capacitors - Film Capacitors ECQ-E6274KF
CAP FILM 0.27UF 10% 630VDC RAD

CAP FILM 0.27UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W1833 ECQ-E6274KF ECQ-E6274KF
Product Name Capacitor Polyester Film, 0.27Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details