Panasonic 2.2uF Capacitor ECQ-E6225KF

Description
2.2uF 630VDC Film Capacitor, 10% Tol, Radial, PET Dielectric Product overview: ECQ-E6225KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6225KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uF 630VDC Film Capacitor, 10% Tol, Radial, PET Dielectric Product overview: ECQ-E6225KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6225KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2uF Capacitor
62-ECQ-E6225KF
2.2uF Capacitor 62-ECQ-E6225KF
2.2uF 630VDC Film Capacitor, 10% Tol, Radial, PET Dielectric Product overview: ECQ-E6225KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6225KF can be used for catalog matching and distributor lookup.

2.2uF 630VDC Film Capacitor, 10% Tol, Radial, PET Dielectric Product overview: ECQ-E6225KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E6225KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-E6225KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6225KF
Film Capacitors ECQ-E6225KF
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E6225KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E6225KF
Capacitors - Film Capacitors ECQ-E6225KF
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 2.2Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2.2Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1813
Capacitor Polyester Film, 2.2Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1813
CAPACITOR POLYESTER FILM, 2.2UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2.2UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E6225KF ECQ-E6225KF ECQ-E6225KF 49W1813
Product Name 2.2uF Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 2.2Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPR630KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details