ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 2200PF 10% 630VDC RAD
Cap Film 0.0022uF 630V PET 10% (10 X 4.5 X 10mm) Radial 7.5mm 105C Bulk
CAP FILM 2200PF 10% 630VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1788 | ECQ-E6222KF | 590-ECQ-E6222KF | ECQ-E6222KF |
| Product Name | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors | Cap Film 0.0022uF 630V PET 10% (10 X 4.5 X 10mm) Radial 7.5mm 105C Bulk | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |