CAP FILM 1.5UF 10% 630VDC RADIAL
CAP FILM 1.5UF 10% 630VDC RADIAL
CAPACITOR POLYESTER FILM, 1.5UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E6155KF | ECQ-E6155KF | 49W1753 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 1.5Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |