Panasonic Capacitor Polyester Film, 0.15Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E6154KF

Description
CAPACITOR POLYESTER FILM, 0.15UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.15UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.15Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.15Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic
49W1744
Capacitor Polyester Film, 0.15Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic 49W1744
CAPACITOR POLYESTER FILM, 0.15UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.15UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E6154KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E6154KF
Film Capacitors ECQ-E6154KF
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 49W1744 ECQ-E6154KF
Product Name Capacitor Polyester Film, 0.15Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers