Panasonic Capacitor Polyester Film, 0.82Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E4824KF

Description
CAPACITOR POLYESTER FILM, 0.82UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.82UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.82Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.82Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1657
Capacitor Polyester Film, 0.82Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1657
CAPACITOR POLYESTER FILM, 0.82UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.82UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E4824KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4824KF
Film Capacitors ECQ-E4824KF
CAP FILM 0.82UF 10% 400VDC RAD

CAP FILM 0.82UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4824KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4824KF
Capacitors - Film Capacitors ECQ-E4824KF
CAP FILM 0.82UF 10% 400VDC RAD

CAP FILM 0.82UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W1657 ECQ-E4824KF ECQ-E4824KF
Product Name Capacitor Polyester Film, 0.82Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers