CAP FILM 0.082UF 5% 400VDC RAD
CAP FILM 0.082UF 5% 400VDC RAD
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4823JF3 | ECQ-E4823JF3 | 49W1644 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |