CAP FILM 0.082UF 5% 400VDC RAD
FILM CAPACITOR, 0.082UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF;
CAP FILM 0.082UF 5% 400VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4823JF | 49W1641 | ECQ-E4823JF |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, 0.082Uf, 400V, 5%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |