Panasonic 33nF 400V Capacitor ECQ-E4333KF

Description
Film Capacitor 33nF 400V PET Radial 7.5mm 10% 105C Product overview: ECQ-E4333KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4333KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 33nF 400V PET Radial 7.5mm 10% 105C Product overview: ECQ-E4333KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4333KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33nF 400V Capacitor
62-ECQ-E4333KF
33nF 400V Capacitor 62-ECQ-E4333KF
Film Capacitor 33nF 400V PET Radial 7.5mm 10% 105C Product overview: ECQ-E4333KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4333KF can be used for catalog matching and distributor lookup.

Film Capacitor 33nF 400V PET Radial 7.5mm 10% 105C Product overview: ECQ-E4333KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4333KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm) Applications: Motor Control

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)
Applications: Motor Control

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-E4333KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4333KF
Capacitors - Film Capacitors ECQ-E4333KF
CAP FILM 0.033UF 10% 400VDC RAD

CAP FILM 0.033UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - ECQ-E4333KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4333KF
Film Capacitors ECQ-E4333KF
CAP FILM 0.033UF 10% 400VDC RAD

CAP FILM 0.033UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1546 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1546
Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1546
CAPACITOR POLYESTER FILM, 0.033UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.033UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E4333KF ECQ-E4333KF ECQ-E4333KF 49W1546
Product Name 33nF 400V Capacitor Connectors,Interconnects Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 0.033Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers