CAP FILM 0.15UF 5% 400VDC RADIAL
CAP FILM 0.15UF 5% 400VDC RADIAL
FILM CAPACITOR, 0.15UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4154JF | ECQ-E4154JF | 49W1443 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 0.15Uf, 400V, 5%, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |