Panasonic Capacitor Polyester Film, 0.015Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E4153KF.

Description
CAPACITOR POLYESTER FILM, 0.015UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.015UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.015Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 27AC4412 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.015Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
27AC4412
Capacitor Polyester Film, 0.015Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 27AC4412
CAPACITOR POLYESTER FILM, 0.015UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.015UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4412
Product Name Capacitor Polyester Film, 0.015Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details