Panasonic Film Capacitors ECQ-E4153JF

Description
CAP FILM 0.015UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4153JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4153JF
Film Capacitors ECQ-E4153JF
CAP FILM 0.015UF 5% 400VDC RAD

CAP FILM 0.015UF 5% 400VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.015Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 49W1431 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.015Uf, 400V, 5%, Radial; Dielectric Type Panasonic
49W1431
Film Capacitor, 0.015Uf, 400V, 5%, Radial; Dielectric Type Panasonic 49W1431
FILM CAPACITOR, 0.015UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.015UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E4153JF 49W1431
Product Name Film Capacitors Film Capacitor, 0.015Uf, 400V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWR102K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details