Panasonic Film Capacitors ECQ-E4125KF

Description
CAP FILM 1.2UF 10% 400VDC RADIAL
Datasheet
Description
CAP FILM 1.2UF 10% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4125KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4125KF
Film Capacitors ECQ-E4125KF
CAP FILM 1.2UF 10% 400VDC RADIAL

CAP FILM 1.2UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 1.2Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1428 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1.2Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
49W1428
Capacitor Polyester Film, 1.2Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 49W1428
CAPACITOR POLYESTER FILM, 1.2UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1.2UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4125KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4125KF
Capacitors - Film Capacitors ECQ-E4125KF
CAP FILM 1.2UF 10% 400VDC RADIAL

CAP FILM 1.2UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4125KF 49W1428 ECQ-E4125KF
Product Name Film Capacitors Capacitor Polyester Film, 1.2Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH151J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details