Film Capacitor 120nF 400V PET Radial 15mm 105C Product overview: ECQ-E4124KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4124KF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917784-ECQ-E4124KF
Series: ECQ-E(F)
Operating Temperature Range: -40°C ~ 105°C
Features: 0.12 µF Film Capacitor 200V 400V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: EF4124, EF4124-NDR, ECQE4124KF
CAPACITOR POLYESTER FILM, 0.12UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.12UF 10% 400VDC RAD
CAP FILM 0.12UF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E4124KF | 917784-ECQ-E4124KF | 49W1418 | ECQ-E4124KF | ECQ-E4124KF |
| Product Name | 120nF 400V Capacitor | Film Capacitors - ECQ-E4124KF | Capacitor Polyester Film, 0.12Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |