Panasonic Film Capacitors ECQ-E4123JF

Description
CAP FILM 0.012UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.012UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E4123JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4123JF
Film Capacitors ECQ-E4123JF
CAP FILM 0.012UF 5% 400VDC RAD

CAP FILM 0.012UF 5% 400VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.012Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 49W1402 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.012Uf, 400V, 5%, Radial; Dielectric Type Panasonic
49W1402
Film Capacitor, 0.012Uf, 400V, 5%, Radial; Dielectric Type Panasonic 49W1402
FILM CAPACITOR, 0.012UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.012UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E4123JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E4123JF
Capacitors - Film Capacitors ECQ-E4123JF
CAP FILM 0.012UF 5% 400VDC RAD

CAP FILM 0.012UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4123JF 49W1402 ECQ-E4123JF
Product Name Film Capacitors Film Capacitor, 0.012Uf, 400V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF510K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details