Panasonic Film Capacitors ECQ-E2823JF

Description
CAP FILM 0.082UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.082UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2823JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2823JF
Film Capacitors ECQ-E2823JF
CAP FILM 0.082UF 5% 250VDC RAD

CAP FILM 0.082UF 5% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1327 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1327
Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1327
FILM CAPACITOR, 0.082UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.082UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2823JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2823JF
Capacitors - Film Capacitors ECQ-E2823JF
CAP FILM 0.082UF 5% 250VDC RAD

CAP FILM 0.082UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2823JF 49W1327 ECQ-E2823JF
Product Name Film Capacitors Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers