Panasonic Film Capacitors ECQ-E2823JB

Description
CAP FILM 0.082UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.082UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2823JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2823JB
Film Capacitors ECQ-E2823JB
CAP FILM 0.082UF 5% 250VDC RAD

CAP FILM 0.082UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2823JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2823JB
Capacitors - Film Capacitors ECQ-E2823JB
CAP FILM 0.082UF 5% 250VDC RAD

CAP FILM 0.082UF 5% 250VDC RAD

Supplier's Site
Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1324 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1324
Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1324
FILM CAPACITOR, 0.082uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.082uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2823JB ECQ-E2823JB 49W1324
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.082Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers