Panasonic Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2684KF.

Description
CAPACITOR POLYESTER FILM, 0.68UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.68UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 29AC5086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
29AC5086
Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 29AC5086
CAPACITOR POLYESTER FILM, 0.68UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.68UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5086
Product Name Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details