Panasonic Film Capacitors ECQ-E2684KF

Description
CAP FILM 0.68UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.68UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2684KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2684KF
Film Capacitors ECQ-E2684KF
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1309 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1309
Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1309
CAPACITOR POLYESTER FILM, 0.68UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.68UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E2684KF 49W1309
Product Name Film Capacitors Capacitor Polyester Film, 0.68Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details