CAP FILM 0.068UF 10% 250VDC RAD
CAPACITOR POLYESTER FILM, 0.068UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP FILM 0.068UF 10% 250VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2683KF | 49W1293 | ECQ-E2683KF |
| Product Name | Film Capacitors | Capacitor Polyester Film, 0.068Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |