Panasonic Capacitor Polyester Film, 0.56Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2564KB

Description
CAPACITOR POLYESTER FILM, 0.56UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.56UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.56Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.56Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1266
Capacitor Polyester Film, 0.56Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1266
CAPACITOR POLYESTER FILM, 0.56UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.56UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2564KB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2564KB
Capacitors - Film Capacitors ECQ-E2564KB
CAP FILM 0.56UF 10% 250VDC RAD

CAP FILM 0.56UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - ECQ-E2564KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2564KB
Film Capacitors ECQ-E2564KB
CAP FILM 0.56UF 10% 250VDC RAD

CAP FILM 0.56UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W1266 ECQ-E2564KB ECQ-E2564KB
Product Name Capacitor Polyester Film, 0.56Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers