Panasonic Capacitors - Film Capacitors ECQ-E2475JB

Description
CAP FILM 4.7UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2475JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2475JB
Capacitors - Film Capacitors ECQ-E2475JB
CAP FILM 4.7UF 5% 250VDC RADIAL

CAP FILM 4.7UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitor, 4.7Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1227 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4.7Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1227
Film Capacitor, 4.7Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1227
FILM CAPACITOR, 4.7uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4.7uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E2475JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2475JB
Film Capacitors ECQ-E2475JB
CAP FILM 4.7UF 5% 250VDC RADIAL

CAP FILM 4.7UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2475JB 49W1227 ECQ-E2475JB
Product Name Capacitors - Film Capacitors Film Capacitor, 4.7Uf, 250V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers