Panasonic Cables, Wires - Management - Labels, Labeling ECQ-E2474KF

Description
Manufacturer: AMIS Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Board Mount
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Board Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Labels, Labeling - ECQ-E2474KF - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
ECQ-E2474KF
Cables, Wires - Management - Labels, Labeling ECQ-E2474KF
Manufacturer: AMIS Category: Cables, Wires - Management - Labels, Labeling Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Board Mount

Manufacturer: AMIS
Category: Cables, Wires - Management - Labels, Labeling
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Board Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number ECQ-E2474KF
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details