Panasonic Film Capacitors ECQ-E2335JB

Description
CAP FILM 3.3UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2335JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2335JB
Film Capacitors ECQ-E2335JB
CAP FILM 3.3UF 5% 250VDC RADIAL

CAP FILM 3.3UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 3.3Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1128 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.3Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1128
Film Capacitor, 3.3Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1128
FILM CAPACITOR, 3.3uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 3.3uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-E2335JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2335JB
Capacitors - Film Capacitors ECQ-E2335JB
CAP FILM 3.3UF 5% 250VDC RADIAL

CAP FILM 3.3UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2335JB 49W1128 ECQ-E2335JB
Product Name Film Capacitors Film Capacitor, 3.3Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH220J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details