Film Capacitor 0.33uF 250V PET Radial 7.5mm 105C Product overview: ECQ-E2334JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2334JB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337378-ECQ-E2334JB
Category: Capacitors - Film Capacitors
Series: ECQ-E(B)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 125V
Voltage Rating - DC: 250V
Size / Dimension: 0.406" L x 0.252" W (10.30mm x 6.40mm)
Applications: General Purpose
Height - Seated (Max): 0.484" (12.30mm)
Standard Package: 100
Capacitance: 0.33 µF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Base Product Number: ECQ-E2334
CAP FILM 0.33UF 5% 250VDC RADIAL
CAP FILM 0.33UF 5% 250VDC RADIAL
FILM CAPACITOR, 0.33uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2334JB | 1337378-ECQ-E2334JB | ECQ-E2334JB | ECQ-E2334JB | 49W1109 |
| Product Name | 0.33uF 250V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |