Panasonic Film Capacitors ECQ-E2333JB

Description
CAP FILM 0.033UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.033UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2333JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2333JB
Film Capacitors ECQ-E2333JB
CAP FILM 0.033UF 5% 250VDC RAD

CAP FILM 0.033UF 5% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.033Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1092 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.033Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1092
Film Capacitor, 0.033Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1092
FILM CAPACITOR, 0.033uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.033uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E2333JB 49W1092
Product Name Film Capacitors Film Capacitor, 0.033Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details