Panasonic Capacitors - Film Capacitors ECQ-E2273JB

Description
CAP FILM 0.027UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.027UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2273JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2273JB
Capacitors - Film Capacitors ECQ-E2273JB
CAP FILM 0.027UF 5% 250VDC RAD

CAP FILM 0.027UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - ECQ-E2273JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2273JB
Film Capacitors ECQ-E2273JB
CAP FILM 0.027UF 5% 250VDC RAD

CAP FILM 0.027UF 5% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1040 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1040
Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1040
FILM CAPACITOR, 0.027uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.027uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2273JB ECQ-E2273JB 49W1040
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details