Panasonic Capacitors - Film Capacitors ECQ-E2225KF

Description
CAP FILM 2.2UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2225KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2225KF
Capacitors - Film Capacitors ECQ-E2225KF
CAP FILM 2.2UF 10% 250VDC RADIAL

CAP FILM 2.2UF 10% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1034
Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1034
CAPACITOR POLYESTER FILM, 2.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2225KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2225KF
Film Capacitors ECQ-E2225KF
CAP FILM 2.2UF 10% 250VDC RADIAL

CAP FILM 2.2UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2225KF 49W1034 ECQ-E2225KF
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers