Panasonic Capacitors - Film Capacitors ECQ-E2225KB

Description
CAP FILM 2.2UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2225KB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2225KB
Capacitors - Film Capacitors ECQ-E2225KB
CAP FILM 2.2UF 10% 250VDC RADIAL

CAP FILM 2.2UF 10% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1032
Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1032
CAPACITOR POLYESTER FILM, 2.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E2225KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2225KB
Film Capacitors ECQ-E2225KB
CAP FILM 2.2UF 10% 250VDC RADIAL

CAP FILM 2.2UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2225KB 49W1032 ECQ-E2225KB
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 2.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details