Panasonic Film Capacitors ECQ-E2225JB

Description
CAP FILM 2.2UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2225JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2225JB
Film Capacitors ECQ-E2225JB
CAP FILM 2.2UF 5% 250VDC RADIAL

CAP FILM 2.2UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2225JB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2225JB
Capacitors - Film Capacitors ECQ-E2225JB
CAP FILM 2.2UF 5% 250VDC RADIAL

CAP FILM 2.2UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitor, 2.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1027 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1027
Film Capacitor, 2.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1027
FILM CAPACITOR, 2.2uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 2.2uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2225JB ECQ-E2225JB 49W1027
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 2.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details