CAP FILM 0.22UF 5% 250VDC RADIAL
CAP FILM 0.22UF 5% 250VDC RADIAL
ECQE(B), Met Polyester Film Cap Radial L RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2224JB3 | ECQ-E2224JB3 | 49W1009 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Ecqe(B), Met Polyester Film Cap Radial L Rohs Compliant Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF |